PMC Engineering LLC Thermocouple for Motorsports KTC Series

Description
The KTC Series of thermocouples use high temperature 310 grade stainless steel or inconel to survive the harsh environment of a race car exhaust system. Typical applications include: Exhaust Gas - Coolant - Oil - Air - Surface Temperature - Thermal Profiles Features 150°F to +2000°F Stainless Steel or Inconel 0.04 inch to 0.24 inches in diameter Type "K" Isolated Junction Single or Duplex Sensor
Description
The KTC Series of thermocouples use high temperature 310 grade stainless steel or inconel to survive the harsh environment of a race car exhaust system. Typical applications include: Exhaust Gas - Coolant - Oil - Air - Surface Temperature - Thermal Profiles Features 150°F to +2000°F Stainless Steel or Inconel 0.04 inch to 0.24 inches in diameter Type "K" Isolated Junction Single or Duplex Sensor

Suppliers

Company
Product
Description
Supplier Links
Thermocouple for Motorsports - KTC Series - PMC Engineering LLC
Danbury, CT, USA
Thermocouple for Motorsports
KTC Series
Thermocouple for Motorsports KTC Series
The KTC Series of thermocouples use high temperature 310 grade stainless steel or inconel to survive the harsh environment of a race car exhaust system. Typical applications include: Exhaust Gas - Coolant - Oil - Air - Surface Temperature - Thermal Profiles Features 150°F to +2000°F Stainless Steel or Inconel 0.04 inch to 0.24 inches in diameter Type "K" Isolated Junction Single or Duplex Sensor

The KTC Series of thermocouples use high temperature 310 grade stainless steel or inconel to survive the harsh environment of a race car exhaust system.

Typical applications include: Exhaust Gas - Coolant - Oil - Air - Surface Temperature - Thermal Profiles

Features

  • 150°F to +2000°F
  • Stainless Steel or Inconel
  • 0.04 inch to 0.24 inches in diameter
  • Type "K" Isolated Junction
  • Single or Duplex Sensor
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Thermocouple Temperature Probes
Product Number KTC Series
Product Name Thermocouple for Motorsports
Sensed Temperature -150 to 2000 F (-101 to 1093 C)
Base, Noble and Refractory Metal Type K
Element Configuration Single Element
Unlock Full Specs
to access all available technical data