NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications.
Air Temperature Sensor NTC2 PT1000 Series
| PMC Engineering LLC | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | NTC2 Series |
| Product Name | Miniature Air and Gas Temperature Sensor for Motorsports |
| Sensed Temperature | -20 to 300 F (-28.89 to 149 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |