The KMS Series of miniature oil contamination & temperature sensors are designed to detect the presence of ferrous material in oil systems. In particular, the sensor can be used to monitor gearbox and transmission oil for signs of gear wear.
The sensor contains a powerful magnet which attracts ferrous material to the extended tip of the sensor, this is measured and presented as a 0.5 to 4.5V signal proportional to the quantity of material detected.
KMS Oil contamination & Temperature Sensors - winner of PRI's 2018 Global Media Award
Typical applications include: Gearbox - Transmission - Engine - Pumps
| PMC Engineering LLC | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | KMS Series |
| Product Name | Miniature Oil Contamination & Temperature Sensor for Motorsports |
| Sensed Temperature | 32 to 300 F (0.0 to 149 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |