NPT2 1/8” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP™. The high temperature non-metallic tip helps prevent heat soak from the surrounding material. Sensing elements can be either PT1000 or a range of NTCs. Note for a metric or 1/4-20 UNC threaded versions please see our NTC2 product range.
Typical applications include: Air Intake - Cabin Temperature
Features
| PMC Engineering LLC | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | NPT2 Series |
| Product Name | Miniature Air and Gas Temperature Sensor for Motorsports |
| Sensed Temperature | -20 to 300 F (-28.89 to 149 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |