NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor.
Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil
Liquid Temperature Sensor NPT1 Series
| PMC Engineering LLC | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | NPT1 Series |
| Product Name | Miniature Fluid Temperature Sensor for Motorsports |
| Sensed Temperature | -20 to 300 F (-28.89 to 149 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |