Minco Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper... | |
| Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature... | |
| Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a... | |
| Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response... |
| << Prev | Next >> |