Minco Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 0.5" x 36yds, .001" Thick Polyimide Tape, (Limited Shelf Life) | |
| 1" x 36ft, .020" Thick Silicone Rubber, Red (Limited Shelf Life) | |
| 1" x 6ft, .020" Thick Silicone Rubber, Red (Limited Shelf Life) | |
| 1.5" Pipe Diameter Tri-Clamp | |
| 1/16 to 1/4 DIN Adapter Plate | |
| 10 AMP DC Solid State Relay, 1.80" x 2.30" x 0.9" | |
| 10 Pack, For Hole ID: .241" Minimum, Inside 'A' Diameter .196", Height 0.5" | |
| 10 Pack, For Hole ID: .311-.313", Inside 'A' Diameter .136", Height 0.010" | |
| 10 Pack, For Hole ID: .311-.313", Inside 'A' Diameter .156", Height 0.010" | |
| 10 Pack, For Hole ID: .311-.313", Inside 'A' Diameter .172", Height 0.010" | |
| 10 Pack, For Hole ID: .311-.313", Inside 'A' Diameter .213", Height 0.31" | |
| 10 Pack, For Hole ID: .311-.317", Inside 'A' Diameter .177", Height 0.010" | |
| 10 Pack, For Hole ID: .374-.376", Inside 'A' Diameter .175", Height 0.010" | |
| 2-Part Liquid Epoxy | |
| 2.0" Pipe Diameter Tri-Clamp | |
| 20 AMP DC Solid State Relay, 1.80" x 2.30" x 0.9" | |
| 25 AMP DC Solid State Relay, 1.80" x 2.30" x 0.9" | |
| 25 Pack, For Hole ID: .241" Minimum, Inside 'A' Diameter .196", Height 0.5" | |
| 25 Pack, For Hole ID: .311-.313", Inside 'A' Diameter .136", Height 0.010" | |
| 25 Pack, For Hole ID: .311-.313", Inside 'A' Diameter .156", Height 0.010" | |
| 25 Pack, For Hole ID: .311-.313", Inside 'A' Diameter .172", Height 0.010" | |
| 25 Pack, For Hole ID: .311-.313", Inside 'A' Diameter .213", Height 0.175" | |
| 25 Pack, For Hole ID: .311-.313", Inside 'A' Diameter .213", Height 0.31" | |
| 25 Pack, For Hole ID: .311-.317", Inside 'A' Diameter .177", Height 0.010" | |
| 25 Pack, For Hole ID: .374-.376", Inside 'A' Diameter .175", Height 0.010" | |
| 50 AMP DC Solid State Relay, 1.80" x 2.30" x 0.9" | |
| 6" x 12" Sheet, .002" Thick Acrylic PSA (Limited Shelf Life) | |
| 6" x 12" Sheet, .002" Thick Silicone PSA (Limited Shelf Life) | |
| 6" x 12" Sheet, .002" Thick Solvent Washed Acrylic PSA (Limited Shelf Life) | |
| Connection Head Mounting Bracket, Wall/Pipe | |
| Dual Temptran Mounting Bracket and Screw | |
| Dual Temptran Mounting Bracket and Screws | |
| Duct Mount Flange, 3.1" Diameter | |
| EN50022 DIN Rail, 12" Length | |
| EN50022 DIN Rail, 24" Length | |
| EN50022 DIN Rail, 5" Length | |
| Finned Heat Sink, 4.75" x 5.5" x 2.62" | |
| For Hole ID: .311-.313", Inside 'A' Diameter .213", Height 0.175" | |
| High Temperature Cement, Chemical-Set | |
| Indicator Pipe Mounting Kit | |
| Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing... | |
| Polyester Shrink Band, 15.9" Long x 5.72" Wide, 3.0" Adhesive Length | |
| Polyester Shrink Band, 2.8" Long x 0.75" Wide, 0.8" Adhesive Length | |
| Polyester Shrink Band, 4.9" Long x 5.00" Wide, 1.3" Adhesive Length | |
| Polyester Shrink Band, 6.6" Long x 1.25" Wide, 2.1" Adhesive Length | |
| Polyester Shrink Band, 7.8" Long x 0.76" Wide, 2.5" Adhesive Length | |
| Polyimide Shrink Band, 14.4" Long x 0.45" Wide, 3.0" Adhesive Length | |
| Polyimide Shrink Band, 4" Long x 1.28" Wide, 1.2" Adhesive Length | |
| Polyimide Shrink Band, 5.1" Long x 1.38" Wide, 0.6" Adhesive Length | |
| Polyimide Shrink Band, 7.8" Long x 1.00" Wide, 2.5" Adhesive Length | |
| Probe Cap, 60 Micron Sintered filter, 1.0" Long x 0.375" Diameter | |
| Probe Cap, 60 Micron Sintered filter, 1.375" Long x 0.375" Diameter | |
| Probe Cap, Slotted Filter, 1.375" Long x 0.375" Diameter | |
| RC Snubber, 100Ω ±10%, 1/2 Watt, 0.50uf ±10%, 600V | |
| Sealed Thermostat, 0.27" x 0.22" x 0.775" Long, 100°C ±5 | |
| Sealed Thermostat, 0.27" x 0.22" x 0.775" Long, 150°C ±5 | |
| Sealed Thermostat, 0.27" x 0.22" x 0.775" Long, 20°C ±5 | |
| Sealed Thermostat, 0.27" x 0.22" x 0.775" Long, 200°C ±5 | |
| Sealed Thermostat, 0.27" x 0.22" x 0.775" Long, 40°C ±5 | |
| Sealed Thermostat, 0.27" x 0.22" x 0.775" Long, 5°C ±5 | |
| Sealed Thermostat, 0.27" x 0.22" x 0.775" Long, 60°C ±5 | |
| Sealed Thermostat, 0.27" x 0.22" x 0.775" Long, 80°C ±5 | |
| Silicone Rubber Adhesive, Red, 2.8oz Tube (Limited Shelf Life) | |
| Temptran Mounting Adapter | |
| Thermal-Ribbon Pipe Mounting Kit | |
| Thermostat, 0.42" x 0.16" x 0.93" Long, 100°C ±5 | |
| Thermostat, 0.42" x 0.16" x 0.93" Long, 150°C ±5 | |
| Thermostat, 0.42" x 0.16" x 0.93" Long, 60°C ±5 | |
| Thermostat, 0.42" x 0.16" x 0.93" Long, 80°C ±5 |