The Minco S852PD240Z120 is an electrically isolated RTD designed for accurate temperature sensing in environments with electrically hot bearings. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and features a copper alloy sensing tip that enhances sensitivity and response time. The device has a dielectric strength of 1000 volts RMS and can withstand a maximum leakage current of 1 mA. It is rated for pressures up to 30 psi (2.1 bar) and can endure vibrations from 10 to 2000 Hz at a minimum of 20 G's, as well as shocks of 100 G's for 8 milliseconds. The stainless steel case is available in lengths from 4.0" (101.6 mm) to 48" (1220 mm), with longer lengths available upon special order. Lead options include 2, 3, or 4 leadwires, all made of AWG 22 stranded copper with PTFE insulation. The typical time constant in moving water is 2 seconds, and the insulation resistance is a minimum of 1000 megohms at 500 VDC.
Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S852PD240Z120 |
| Product Name | Electrically Isolated RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |