The Minco S851PD50Z6 tip-sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and is designed for applications requiring high accuracy in environments such as thermowells and bearings. The probe is constructed with a stainless steel case and can be user-shortened for non-armor models. It has a time constant of approximately 2.0 seconds in moving water and is rated for 100 psi (6.9 bar) pressure. The RTD is equipped with stranded copper leadwires and offers insulation resistance of 1000 megohms minimum at 500 VDC. Additionally, it is built to withstand vibrations from 10 to 2000 Hz at 20 G's and shock of 100 G's for 8 milliseconds. This product is suitable for engineers seeking reliable and precise temperature measurement solutions.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S851PD50Z6 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |