The Minco Tip Sensitive RTD, part number S851PD63Z12, features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design improves measurement accuracy in various applications, including thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is available in single and dual element configurations. The minimum case length for single element probes is 2.8 inches, while dual element probes have a minimum length of 4.0 inches. The product is rated for a maximum pressure of 100 psi (6.9 bar) and can withstand vibrations from 10 to 2000 Hz at 20 G's. Additionally, it has a time constant of approximately 2.0 seconds in moving water. The RTD probes are designed for high accuracy and can be user-shortened in non-armor models, making them suitable for a variety of engineering applications.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S851PD63Z12 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |