Minco Single Element RTDs S8015CA125T875Z12

Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet
Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minneapolis, MN, United States
Single Element RTDs
S8015CA125T875Z12
Single Element RTDs S8015CA125T875Z12
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H

Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F), Class H
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S8015CA125T875Z12
Product Name Single Element RTDs
Element Material Copper
Reference Resistance 10 Ohms
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0043 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Probes - 20034626-00 - TE Connectivity
Specs
Element Material Platinum
View Details
837RTD Resistance Thermometer - 837RTD-N1N14A40P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -22 to 266 F (-30 to 130 C)
Diameter or Width Range 3.94 inch (100 mm)
Sensitive Length 1.57 inch (40 mm)
View Details
Compression Fitting RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element; Double Element (optional feature)
View Details