Minco's Single Element RTDs, specifically the part number S8012PE60T563X80, are designed for embedding in stator windings to monitor temperature and prevent overheating. These RTDs feature sensing elements that extend through most of the body length, providing an average temperature reading and reducing the risk of missing localized hot spots. The recommended installation includes six sensors per motor, with two sensors per phase, ideally positioned near the hottest points of the windings. The RTDs are available in two temperature classes: Class F with a limit of 155°C (311°F) and Class H with a limit of 180°C (356°F). The body material varies accordingly, with Class F using epoxy glass and Class H utilizing high-temperature epoxy glass. Additionally, these RTDs have a dielectric strength of 3200 VRMS at 60 Hz, ensuring robust performance in demanding environments. Custom design options are available, including different sensing elements and configurations for specialized applications.
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S8012PE60T563X80 |
| Product Name | Single Element RTDs |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 4 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |