Minco Single Element RTDs S8014PE60T320X240

Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet
Datasheet Summary
Powered by GS/AI

Minco's Single Element RTDs, specifically the S8014PE60T320X240 model, are designed for monitoring temperature in stator windings of motors and generators. These RTDs feature sensing elements that extend through most of the body length, allowing for average temperature readings and reducing the risk of missing localized hot spots. The product is compliant with ANSI C50.10-1990 standards for synchronous motors and is recognized by NEMA as a standard protection for motor insulation. The RTDs are available in two temperature classes: Class F with a limit of 155°C (311°F) and Class H with a limit of 180°C (356°F). The body material varies accordingly, with Class F using epoxy glass and Class H utilizing high-temperature epoxy glass. Additionally, the RTDs offer a high dielectric strength of 3200 VRMS at 60 Hz, ensuring robust performance in demanding environments. For optimal performance, it is recommended to install six sensors per motor, positioned near the hottest points of the windings.

Datasheet Summary
Powered by GS/AI

Minco's Single Element RTDs, specifically the S8014PE60T320X240 model, are designed for monitoring temperature in stator windings of motors and generators. These RTDs feature sensing elements that extend through most of the body length, allowing for average temperature readings and reducing the risk of missing localized hot spots. The product is compliant with ANSI C50.10-1990 standards for synchronous motors and is recognized by NEMA as a standard protection for motor insulation. The RTDs are available in two temperature classes: Class F with a limit of 155°C (311°F) and Class H with a limit of 180°C (356°F). The body material varies accordingly, with Class F using epoxy glass and Class H utilizing high-temperature epoxy glass. Additionally, the RTDs offer a high dielectric strength of 3200 VRMS at 60 Hz, ensuring robust performance in demanding environments. For optimal performance, it is recommended to install six sensors per motor, positioned near the hottest points of the windings.

Suppliers

Company
Product
Description
Supplier Links
Minneapolis, MN, United States
Single Element RTDs
S8014PE60T320X240
Single Element RTDs S8014PE60T320X240
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H

Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F), Class H
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S8014PE60T320X240
Product Name Single Element RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 4
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Measurement in Universal Use, Mineral insulated resistance thermometer with Lemo connection end -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
Industrial Resistance Temperature Detectors Weatherproof Head with Welded NPT Process Connection - RTD/Style 15 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details