Minco High Temperature RTDs S80PB240Z36

Description
Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature range of -100 to 550°C (-148 to 1022°F) Temperature range of -200 to 600°C (-328 to 1112°F) on select models
Description
Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature range of -100 to 550°C (-148 to 1022°F) Temperature range of -200 to 600°C (-328 to 1112°F) on select models

Suppliers

Company
Product
Description
Supplier Links
High Temperature RTDs - S80PB240Z36 - Minco
Minneapolis, MN, United States
High Temperature RTDs
S80PB240Z36
High Temperature RTDs S80PB240Z36
Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature range of -100 to 550°C (-148 to 1022°F) Temperature range of -200 to 600°C (-328 to 1112°F) on select models

Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications.

For applications requiring:

  • High temperature operation
  • Temperature range of -100 to 550°C (-148 to 1022°F)
  • Temperature range of -200 to 600°C (-328 to 1112°F) on select models
Supplier's Site

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S80PB240Z36
Product Name High Temperature RTDs
Sensed Temperature -148 to 1022 F (-100 to 550 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and Explosion-Proof Head - RTD/Style 78 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Application Options Explosion Proof
Element Material Platinum
View Details
RTD Probes - 20034673-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
Thermometer Replacement RTD - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details