Minco Single Element RTDs S8014PD130K406Z36

Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet
Description
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minneapolis, MN, United States
Single Element RTDs
S8014PD130K406Z36
Single Element RTDs S8014PD130K406Z36
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: 180°C (356°F), Class H

Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F), Class H
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S8014PD130K406Z36
Product Name Single Element RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details