The Minco S851PD114X10 tip-sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design enables the sensor to provide accurate readings at the tip rather than the stem, making it suitable for applications in thermowells and bearings. The temperature range for this RTD is from -50 to 260°C (-58 to 500°F), and it is constructed with a stainless steel case. The probe can be user-shortened if needed, and it is designed to withstand pressures up to 100 psi (6.9 bar). Additionally, the RTD has a typical time constant of 2.0 seconds in moving water, ensuring timely measurements. The product is also resistant to shock and vibration, meeting military standards for durability.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S851PD114X10 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 4 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |