Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S81PD120Z120 |
| Product Name | High Temperature RTDs |
| Sensed Temperature | -148 to 1022 F (-100 to 550 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |