The Minco S851PD114Z10 tip-sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and is designed for applications requiring high accuracy, particularly in thermowells and bearings. The probe is available in various lengths, with a minimum case length of 2.8 inches for single element models and up to 48 inches available on special order. It is constructed to withstand pressures of up to 100 psi (6.9 bar) and is resistant to shock and vibration, meeting military standards for durability. The RTD can be configured with 2, 3, or 4 leadwires, and offers insulation resistance of 1000 megohms minimum at 500 VDC for single element probes. This product is suitable for engineers seeking reliable and precise temperature measurement solutions in demanding environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S851PD114Z10 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |