Minco Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| Features Two RTD temperature sensor inputs: Pt100 or Pt1000 . Wide temperature sensing range: -70°C to 650°C. All controller features are configurable through the Modbus over UART interface. Two independent... | |
| Minco’s CT424 consists of a 3-channel temperature monitor and alarm system that controls three relay outputs based on user-programmable set points to he lp safeguard expensive machinery. Features: The CT424... | |
| Minco’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB... | |
| The CT224 consists of a 12-Channel temperature monitor/over-tempera ture alarm and MincoSoft™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the... | |
| The CT325 Miniature DC Temperature Controller is designed for use with Minco Thermofoil™ heaters and RTD or thermistor sensors. It offers inexpensive on /off temperature control of your process or... | |
| The CT335 is an OEM micro-processor based temperature controller that offers two sensor input s, and two outputs. This low cost, PCB mount style proportional controller is great for system... |