R. STAHL, Inc. Explosion Proof Combination Signal - 110 dB (A) / 5 Joule YL60

Description
Omnidirectional high output sounder 110 dB (A) / 1 m 5 Joule xenon strobe 2 stage alarm, independently selectable 2nd stage IP66 rated as standard Aluminium enclosure with stainless steel fasteners Flash rate 1 per second 32 selectable tones meeting international regulations Sound selection via DIL switch Lens guard and mounting bracket supplied as standard Telephone initiate option available Yodalex range Combination audible and visual signal designed for use in hazardous or harsh environments.
Description
Omnidirectional high output sounder 110 dB (A) / 1 m 5 Joule xenon strobe 2 stage alarm, independently selectable 2nd stage IP66 rated as standard Aluminium enclosure with stainless steel fasteners Flash rate 1 per second 32 selectable tones meeting international regulations Sound selection via DIL switch Lens guard and mounting bracket supplied as standard Telephone initiate option available Yodalex range Combination audible and visual signal designed for use in hazardous or harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Combination Signal - 110 dB (A) / 5 Joule - YL60 - R. STAHL, Inc.
Stafford, TX, USA
Explosion Proof Combination Signal - 110 dB (A) / 5 Joule
YL60
Explosion Proof Combination Signal - 110 dB (A) / 5 Joule YL60
Omnidirectional high output sounder 110 dB (A) / 1 m 5 Joule xenon strobe 2 stage alarm, independently selectable 2nd stage IP66 rated as standard Aluminium enclosure with stainless steel fasteners Flash rate 1 per second 32 selectable tones meeting international regulations Sound selection via DIL switch Lens guard and mounting bracket supplied as standard Telephone initiate option available Yodalex range Combination audible and visual signal designed for use in hazardous or harsh environments.
  • Omnidirectional high output sounder 110 dB (A) / 1 m
  • 5 Joule xenon strobe
  • 2 stage alarm, independently selectable 2nd stage
  • IP66 rated as standard
  • Aluminium enclosure with stainless steel fasteners
  • Flash rate 1 per second
  • 32 selectable tones meeting international regulations
  • Sound selection via DIL switch
  • Lens guard and mounting bracket supplied as standard
  • Telephone initiate option available

Yodalex range
Combination audible and visual signal designed for use in hazardous or harsh environments.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Warning Lights
Product Number YL60
Product Name Explosion Proof Combination Signal - 110 dB (A) / 5 Joule
Features Explosion Proof
Agency Approvals ATEX
Visual Indicators Combination; Flashing
Specialty Applications Safety
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-120-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details