Dimensions in mm (W/H/D) - 660/925/550
Dimensions remark - Dimensions with table stand
Weight kg - 60
Ingress Protection - IP66/NEMA4
Ambient Temperature - 5-40 °C
Number of sample streams - 1 to 10
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | A252035021C |
| Product Name | 2035 Process Analyzer - Photometric |
| Instrument Type | Spectrophotometer |