Dimensions in mm (W/H/D) - 326/572/273
Weight kg - 21
Ingress Protection - IP66
Ambient Temperature - 5–40 °C
Number of sample streams - 1-2
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | A062029010C |
| Product Name | 2029 Process Photometer |
| Instrument Type | Spectrophotometer |