TEGAM, Inc. Relative Humidity and High Temperature Transmitter HTRH

Description
High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40 °C to 180 °C). Probes are constructed with stainless steel and Teflon cable. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -40 °C to 180 °C Temperature Accuracy : ± 0.5 °C Input : 7 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Adjustable or removable duct flange One year warranty Made in USA
Datasheet
Description
High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40 °C to 180 °C). Probes are constructed with stainless steel and Teflon cable. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -40 °C to 180 °C Temperature Accuracy : ± 0.5 °C Input : 7 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Adjustable or removable duct flange One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and High Temperature Transmitter - HTRH - TEGAM, Inc.
Geneva, OH, United States
Relative Humidity and High Temperature Transmitter
HTRH
Relative Humidity and High Temperature Transmitter HTRH
High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40 °C to 180 °C). Probes are constructed with stainless steel and Teflon cable. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -40 °C to 180 °C Temperature Accuracy : ± 0.5 °C Input : 7 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Adjustable or removable duct flange One year warranty Made in USA

High Temperature RH Temperature Transmitter

Duct Mount

4-20 mA

TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40 °C to 180 °C). Probes are constructed with stainless steel and Teflon cable.

Technical Specifications

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : -40 °C to 180 °C
  • Temperature Accuracy : ± 0.5 °C
  • Input : 7 V to 30 V DC supply
  • Temperature and RH output : 4 mA to 20 mA
  • Adjustable or removable duct flange
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category RTD Temperature Transmitters
Product Number HTRH
Product Name Relative Humidity and High Temperature Transmitter
Mounting Options Wall or Duct Mounted
Output Analog Current (Typical 4-20 mA)
Features Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Waterproof or Sealed Against Moisture
View Details
Temperature Transmitters - 458745 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details