TEGAM, Inc. Relative Humidity and Temperature Transmitter and Probe RDP

Description
RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices. Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : 0 °C to 100 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Transmitter built into the probe housing Water tight stainless steel housing One year warranty Made in USA
Datasheet
Description
RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices. Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : 0 °C to 100 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Transmitter built into the probe housing Water tight stainless steel housing One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Transmitter and Probe - RDP - TEGAM, Inc.
Geneva, OH, United States
Relative Humidity and Temperature Transmitter and Probe
RDP
Relative Humidity and Temperature Transmitter and Probe RDP
RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices. Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : 0 °C to 100 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Transmitter built into the probe housing Water tight stainless steel housing One year warranty Made in USA

RH Temperature Transmitter and Probe

Stainless Steel Duct

0-10V

TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices.

Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications.

Technical Specifications

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : 0 °C to 100 °C
  • Temperature Accuracy : ± 0.6°C
  • Input : 6 V to 30 V DC supply
  • Temperature and RH output : 0 V to 1 V
  • Transmitter built into the probe housing
  • Water tight stainless steel housing
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category RTD Temperature Transmitters
Product Number RDP
Product Name Relative Humidity and Temperature Transmitter and Probe
Mounting Options Wall or Duct Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-01 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
Temperature Transmitters - 7967115 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details