TEGAM, Inc. Relative Humidity and Temperature Transmitter RHT

Description
RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA
Datasheet
Description
RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Transmitter - RHT - TEGAM, Inc.
Geneva, OH, United States
Relative Humidity and Temperature Transmitter
RHT
Relative Humidity and Temperature Transmitter RHT
RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA

RH Temperature Transmitter

0-1 V

TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications.

Technical Specifications

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : -20 °C to 75 °C
  • Temperature Accuracy : ± 0.6°C
  • Input : 6 V to 30 V DC supply
  • Temperature and RH output : 0 V to 1 V
  • Built-in sensor
  • Small size
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category RTD Temperature Transmitters
Product Number RHT
Product Name Relative Humidity and Temperature Transmitter
Mounting Options Wall Mount
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Sensor Connection Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 7966926 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34N-01 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details