diaago Tube Reader DT510 MP55128

Description
Reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second! The Micronic Tube Reader DT510 is high-speed code reading at its best. The Micronic Tube Reader DT510 is the most versatile single tube reader in the market – it reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second. The barcode scanner has a keyboard wedge functionality so that the scanned data can be sent to many applications. Features Reads 1D & 2D rack codes and 1D & 2D Data-Matrix coded tubes in less than a second Compatible with 96-, 48- and 24-well rack and tube formats No software installation Keyboard wedge functionality Sound indication when code is read System Requirements: 1x USB port (at least 2.0) Scan time: < 1 second Weight: 321 grams / 0.7 lbs Tube Code Reading: 1D/2D rack codes and 1D/2D tube codes
Description
Reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second! The Micronic Tube Reader DT510 is high-speed code reading at its best. The Micronic Tube Reader DT510 is the most versatile single tube reader in the market – it reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second. The barcode scanner has a keyboard wedge functionality so that the scanned data can be sent to many applications. Features Reads 1D & 2D rack codes and 1D & 2D Data-Matrix coded tubes in less than a second Compatible with 96-, 48- and 24-well rack and tube formats No software installation Keyboard wedge functionality Sound indication when code is read System Requirements: 1x USB port (at least 2.0) Scan time: < 1 second Weight: 321 grams / 0.7 lbs Tube Code Reading: 1D/2D rack codes and 1D/2D tube codes

Suppliers

Company
Product
Description
Supplier Links
Tube Reader DT510 - MP55128 - diaago
Danville, CA, United States
Tube Reader DT510
MP55128
Tube Reader DT510 MP55128
Reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second! The Micronic Tube Reader DT510 is high-speed code reading at its best. The Micronic Tube Reader DT510 is the most versatile single tube reader in the market – it reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second. The barcode scanner has a keyboard wedge functionality so that the scanned data can be sent to many applications. Features Reads 1D & 2D rack codes and 1D & 2D Data-Matrix coded tubes in less than a second Compatible with 96-, 48- and 24-well rack and tube formats No software installation Keyboard wedge functionality Sound indication when code is read System Requirements: 1x USB port (at least 2.0) Scan time: < 1 second Weight: 321 grams / 0.7 lbs Tube Code Reading: 1D/2D rack codes and 1D/2D tube codes

Reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second!

The Micronic Tube Reader DT510 is high-speed code reading at its best. The Micronic Tube Reader DT510 is the most versatile single tube reader in the market – it reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second. The barcode scanner has a keyboard wedge functionality so that the scanned data can be sent to many applications.

Features

  • Reads 1D & 2D rack codes and 1D & 2D Data-Matrix coded tubes in less than a second
  • Compatible with 96-, 48- and 24-well rack and tube formats
  • No software installation
  • Keyboard wedge functionality
  • Sound indication when code is read

System Requirements: 1x USB port (at least 2.0)

Scan time: < 1 second

Weight: 321 grams / 0.7 lbs

Tube Code Reading: 1D/2D rack codes and 1D/2D tube codes

Supplier's Site

Technical Specifications

  diaago
Product Category Barcode Scanners
Product Number MP55128
Product Name Tube Reader DT510
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details