diaago Tube Reader DT300 MP55127

Description
Micronic's DT300 Tube Reader reads tubes and rack codes instantly. The small light-weight device is practical to carry around, easy-to-use and can read any 1D barcode or 2D Data-Matrix code on 24-, 48- and 96-well format tubes and racks. Features Instantly reads 1D-Linear and 2D Data-Matrix codes Compatible with iOS, Android and Windows (mobile devices with built in Bluetooth). Practical to carry and use - light weight and small device Personalized configuration with time, date, user, project name, and other useful data Keyboard wedge functionality for direct data entry into LIMS system Long-lasting battery through 10-12 hours of continuous usage, easy to charge via USB connection
Description
Micronic's DT300 Tube Reader reads tubes and rack codes instantly. The small light-weight device is practical to carry around, easy-to-use and can read any 1D barcode or 2D Data-Matrix code on 24-, 48- and 96-well format tubes and racks. Features Instantly reads 1D-Linear and 2D Data-Matrix codes Compatible with iOS, Android and Windows (mobile devices with built in Bluetooth). Practical to carry and use - light weight and small device Personalized configuration with time, date, user, project name, and other useful data Keyboard wedge functionality for direct data entry into LIMS system Long-lasting battery through 10-12 hours of continuous usage, easy to charge via USB connection

Suppliers

Company
Product
Description
Supplier Links
Tube Reader DT300 - MP55127 - diaago
Danville, CA, United States
Tube Reader DT300
MP55127
Tube Reader DT300 MP55127
Micronic's DT300 Tube Reader reads tubes and rack codes instantly. The small light-weight device is practical to carry around, easy-to-use and can read any 1D barcode or 2D Data-Matrix code on 24-, 48- and 96-well format tubes and racks. Features Instantly reads 1D-Linear and 2D Data-Matrix codes Compatible with iOS, Android and Windows (mobile devices with built in Bluetooth). Practical to carry and use - light weight and small device Personalized configuration with time, date, user, project name, and other useful data Keyboard wedge functionality for direct data entry into LIMS system Long-lasting battery through 10-12 hours of continuous usage, easy to charge via USB connection

Micronic's DT300 Tube Reader reads tubes and rack codes instantly. The small light-weight device is practical to carry around, easy-to-use and can read any 1D barcode or 2D Data-Matrix code on 24-, 48- and 96-well format tubes and racks.

Features

  • Instantly reads 1D-Linear and 2D Data-Matrix codes
  • Compatible with iOS, Android and Windows (mobile devices with built in Bluetooth).
  • Practical to carry and use - light weight and small device
  • Personalized configuration with time, date, user, project name, and other useful data
  • Keyboard wedge functionality for direct data entry into LIMS system
  • Long-lasting battery through 10-12 hours of continuous usage, easy to charge via USB connection
Supplier's Site

Technical Specifications

  diaago
Product Category Barcode Scanners
Product Number MP55127
Product Name Tube Reader DT300
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details