Samtec Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 70 100 150 170
Product Name Notes
Number of Positions - 19 and 31
30 AWG EyeSpeed™ MS twinax ribbon cable 13, 25 and 49 Pins
30 AWG Twinax Cable Differential Pair Routing Screw Down Option
34 AWG EyeSpeed™ Micro Coax 10, 20, 30, 40, 50 and 60 Pins
34 AWG EyeSpeed™ Micro Coax 13 and 25 Pins
Available up to 54 Contacts Per Row 32 AWG Twinax Cable
Available up to 78 Contacts Per Row 34 AWG Coax Cable
Surface Mount Ground Plane For Full SMT System 50 Ohms Matched Impedance Systems 38 AWG Coax Cable
Surface Mount Ground Plane For Full SMT System 75 Ohm Matched Impedance System 38 AWG Coax Cable
Surface Mount Ground Plane For Full SMT System Choice of RF Connectors 38 AWG Coax Cable

<< Prev Next >>