Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies ERCD-040-12.00-TEU-TED-1-D

Description
CBL ASSEM M-M 80POS 12" HDR
Description
CBL ASSEM M-M 80POS 12" HDR

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - ERCD-040-12.00-TEU-TED-1-D - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
ERCD-040-12.00-TEU-TED-1-D
Cable Assemblies - Rectangular Cable Assemblies ERCD-040-12.00-TEU-TED-1-D
CBL ASSEM M-M 80POS 12" HDR

CBL ASSEM M-M 80POS 12" HDR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number ERCD-040-12.00-TEU-TED-1-D
Product Name Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK1031-6200-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers