Samtec Inc. Computer Cable, 38P Hs Plug-Free End, 1M; Connector Type A Samtec EPLSP-019-1000

Description
COMPUTER CABLE, 38P HS PLUG-FREE END, 1M; Connector Type A:High Speed 38 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:EPLSP Series RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, 38P HS PLUG-FREE END, 1M; Connector Type A:High Speed 38 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:EPLSP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, 38P Hs Plug-Free End, 1M; Connector Type A Samtec - 21AJ9774 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, 38P Hs Plug-Free End, 1M; Connector Type A Samtec
21AJ9774
Computer Cable, 38P Hs Plug-Free End, 1M; Connector Type A Samtec 21AJ9774
COMPUTER CABLE, 38P HS PLUG-FREE END, 1M; Connector Type A:High Speed 38 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:EPLSP Series RoHS Compliant: Yes

COMPUTER CABLE, 38P HS PLUG-FREE END, 1M; Connector Type A:High Speed 38 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:EPLSP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - EPLSP-019-1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
EPLSP-019-1000
Cable Assemblies - Pluggable Cables EPLSP-019-1000
EPLSP CABLE ASSEMBLY EPLSP CONNE

EPLSP CABLE ASSEMBLY EPLSP CONNE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 21AJ9774 EPLSP-019-1000
Product Name Computer Cable, 38P Hs Plug-Free End, 1M; Connector Type A Samtec Cable Assemblies - Pluggable Cables
Application Computer Networking
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-20-N-S1G15 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details
Connecting cable - 706-100/326-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details