Banner Engineering Corp. Network Gateway for Hazardous Areas SureCross® DX80C Models

Description
The DX80...C designation refers to the model number. Any model number ending in C identifies the IP20 housing style with external terminal blocks. The 900 MHz and 2.4 GHz communication frequencies accommodate world-wide communication standards and allow users to access hard-to-reach locations where wiring and conduit are not practical. The DX80...C models are enclosure-ready IP20 housings with external terminal strips for easy wiring and installation. All DX80 Gateway and Node I/O options are available in this low-profile housing except the integrated battery models. Analog, discrete, temperature, and serial I/O variations available FlexPower options include solar, external battery, or 10 to 30 V dc Multi-layer security protocol These models are certified for operation in the following Hazardous Locations (when installed in a suitable enclosure): Class I, Division 2, Group A, B, C, D Zone 2 (Group IIC)
Description
The DX80...C designation refers to the model number. Any model number ending in C identifies the IP20 housing style with external terminal blocks. The 900 MHz and 2.4 GHz communication frequencies accommodate world-wide communication standards and allow users to access hard-to-reach locations where wiring and conduit are not practical. The DX80...C models are enclosure-ready IP20 housings with external terminal strips for easy wiring and installation. All DX80 Gateway and Node I/O options are available in this low-profile housing except the integrated battery models. Analog, discrete, temperature, and serial I/O variations available FlexPower options include solar, external battery, or 10 to 30 V dc Multi-layer security protocol These models are certified for operation in the following Hazardous Locations (when installed in a suitable enclosure): Class I, Division 2, Group A, B, C, D Zone 2 (Group IIC)

Suppliers

Company
Product
Description
Supplier Links
Network Gateway for Hazardous Areas - SureCross® DX80C Models - Banner Engineering Corp.
Minneapolis, MN, USA
Network Gateway for Hazardous Areas
SureCross® DX80C Models
Network Gateway for Hazardous Areas SureCross® DX80C Models
The DX80...C designation refers to the model number. Any model number ending in C identifies the IP20 housing style with external terminal blocks. The 900 MHz and 2.4 GHz communication frequencies accommodate world-wide communication standards and allow users to access hard-to-reach locations where wiring and conduit are not practical. The DX80...C models are enclosure-ready IP20 housings with external terminal strips for easy wiring and installation. All DX80 Gateway and Node I/O options are available in this low-profile housing except the integrated battery models. Analog, discrete, temperature, and serial I/O variations available FlexPower options include solar, external battery, or 10 to 30 V dc Multi-layer security protocol These models are certified for operation in the following Hazardous Locations (when installed in a suitable enclosure): Class I, Division 2, Group A, B, C, D Zone 2 (Group IIC)

The DX80...C designation refers to the model number. Any model number ending in C identifies the IP20 housing style with external terminal blocks. The 900 MHz and 2.4 GHz communication frequencies accommodate world-wide communication standards and allow users to access hard-to-reach locations where wiring and conduit are not practical.

The DX80...C models are enclosure-ready IP20 housings with external terminal strips for easy wiring and installation. All DX80 Gateway and Node I/O options are available in this low-profile housing except the integrated battery models.

  • Analog, discrete, temperature, and serial I/O variations available
  • FlexPower options include solar, external battery, or 10 to 30 V dc
  • Multi-layer security protocol

These models are certified for operation in the following Hazardous Locations (when installed in a suitable enclosure):

  • Class I, Division 2, Group A, B, C, D
  • Zone 2 (Group IIC)
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Network Equipment
Product Number SureCross® DX80C Models
Product Name Network Gateway for Hazardous Areas
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2184474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details