70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat resistance than most commercially available systems. This material has excellent adhesion to most substrates and is therefore often used as an adhesive.
| Epoxies Etc... | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | 70-3810 |
| Product Name | Aluminum Filled Epoxy Resin |
| Type | CastingResin; Thermally cured |
| Form / Shape | Liquid |
| Chemical System | Epoxy |
| Filler | Metal or MIM |
| Industry | OEM or Industrial; Tooling |