Marki Microwave LLC GaAs MMIC Doubler 4 to 26 GHz Output Frequency MMD-0426LPSM

Description
The MMD-0426LPSM is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from 2 to 13 GHz input frequency range or a doubled output frequency range of 4 to 26 GHz. It features excellent conversion loss, fantastic isolation, and great harmonic suppressions across a broad bandwidth. It is available as a 2.29 x 3.86mm DFN and connectorized evaluation board.
Request a Quote Datasheet
Description
The MMD-0426LPSM is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from 2 to 13 GHz input frequency range or a doubled output frequency range of 4 to 26 GHz. It features excellent conversion loss, fantastic isolation, and great harmonic suppressions across a broad bandwidth. It is available as a 2.29 x 3.86mm DFN and connectorized evaluation board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs MMIC Doubler 4 to 26 GHz Output Frequency - MMD-0426LPSM - Marki Microwave LLC
Morgan Hill, CA, United States
GaAs MMIC Doubler 4 to 26 GHz Output Frequency
MMD-0426LPSM
GaAs MMIC Doubler 4 to 26 GHz Output Frequency MMD-0426LPSM
The MMD-0426LPSM is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from 2 to 13 GHz input frequency range or a doubled output frequency range of 4 to 26 GHz. It features excellent conversion loss, fantastic isolation, and great harmonic suppressions across a broad bandwidth. It is available as a 2.29 x 3.86mm DFN and connectorized evaluation board.

The MMD-0426LPSM is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from 2 to 13 GHz input frequency range or a doubled output frequency range of 4 to 26 GHz. It features excellent conversion loss, fantastic isolation, and great harmonic suppressions across a broad bandwidth. It is available as a 2.29 x 3.86mm DFN and connectorized evaluation board.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Frequency Multipliers
Product Number MMD-0426LPSM
Product Name GaAs MMIC Doubler 4 to 26 GHz Output Frequency
Input Frequency Range 4000 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MLD-0416LSM, Microlithic DOUBLER - MLD-0416LSM - Marki Microwave LLC
Specs
Input Frequency Range 2000 to 8000 MHz
Multiplying Factor 2X
Package Type Surface Mount; surface-mount
View Details
D-1505LE, Frequency Doublers - D-1505LE - Marki Microwave LLC
Specs
Input Frequency Range 3000 to 10000 MHz
Multiplying Factor 2X
Package Type microstrip
View Details
GaAs MMIC Millimeter Wave Doubler - MMD-18100HM - Marki Microwave LLC
Specs
Input Frequency Range 18000 to 100000 MHz
Multiplying Factor 2X
Package Type Connectorized; connectorized
View Details
MMD-0415HCH, GaAs MMIC Doubler - MMD-0415HCH - Marki Microwave LLC
Specs
Input Frequency Range 4000 to 15000 MHz
Multiplying Factor 2X
Package Type bare-die
View Details