Marki Microwave LLC GaAs MMIC Doubler 4 to 26 GHz Output Frequency MMD-0426LBH

Description
The MMD-0426L is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from a 2 to 13 GHz input frequency range or a doubled output frequency range of 4 to 26 GHz. It features excellent 12 dB typical conversion loss, high 50 dB 1F and 62 dB 3F isolations, and great harmonic suppressions across a broad bandwidth. It is available as a SMA connectorized inline bullet housing package and as a 2.29 x 3.86 mm DFN package.
Request a Quote Datasheet
Description
The MMD-0426L is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from a 2 to 13 GHz input frequency range or a doubled output frequency range of 4 to 26 GHz. It features excellent 12 dB typical conversion loss, high 50 dB 1F and 62 dB 3F isolations, and great harmonic suppressions across a broad bandwidth. It is available as a SMA connectorized inline bullet housing package and as a 2.29 x 3.86 mm DFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs MMIC Doubler 4 to 26 GHz Output Frequency - MMD-0426LBH - Marki Microwave LLC
Morgan Hill, CA, United States
GaAs MMIC Doubler 4 to 26 GHz Output Frequency
MMD-0426LBH
GaAs MMIC Doubler 4 to 26 GHz Output Frequency MMD-0426LBH
The MMD-0426L is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from a 2 to 13 GHz input frequency range or a doubled output frequency range of 4 to 26 GHz. It features excellent 12 dB typical conversion loss, high 50 dB 1F and 62 dB 3F isolations, and great harmonic suppressions across a broad bandwidth. It is available as a SMA connectorized inline bullet housing package and as a 2.29 x 3.86 mm DFN package.

The MMD-0426L is a MMIC doubler fabricated with GaAs Schottky diodes. This part operates from a 2 to 13 GHz input frequency range or a doubled output frequency range of 4 to 26 GHz. It features excellent 12 dB typical conversion loss, high 50 dB 1F and 62 dB 3F isolations, and great harmonic suppressions across a broad bandwidth. It is available as a SMA connectorized inline bullet housing package and as a 2.29 x 3.86 mm DFN package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Frequency Multipliers
Product Number MMD-0426LBH
Product Name GaAs MMIC Doubler 4 to 26 GHz Output Frequency
Input Frequency Range 0.0 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MMD-2060LCH, GaAs MMIC Millimeter Wave Doubler - MMD-2060LCH - Marki Microwave LLC
Specs
Input Frequency Range 10000 to 30000 MHz
Multiplying Factor 2X
Package Type bare-die
View Details
GaAs MMIC Millimeter Wave Doubler - MMD-18100HCH - Marki Microwave LLC
Specs
Input Frequency Range 18000 to 100000 MHz
Multiplying Factor 2X
Package Type bare-die
View Details
MMD-40120HM, GaAs MMIC Millimeter Wave Doubler - MMD-40120HM - Marki Microwave LLC
Specs
Input Frequency Range 40000 to 120000 MHz
Multiplying Factor 2X
Package Type Connectorized; connectorized
View Details
ADA-2052, Amplifier/Doubler/Amplifier - ADA-2052 - Marki Microwave LLC
Specs
Input Frequency Range 21000 to 52000 MHz
Multiplying Factor 2X
Package Type Connectorized; connectorized
View Details