Texas Instruments Standard Linear and Logic RF Detectors LMV225SD/NOPB

Description
RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 6-WDFN Exposed Pad
Description
RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 6-WDFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV225SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Detectors
LMV225SD/NOPB
RF Detectors LMV225SD/NOPB
RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 6-WDFN Exposed Pad

RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 6-WDFN Exposed Pad

Buy Now
Rf Power Detector, 2Ghz, Wson-6; Frequency Min Texas Instruments - 26AJ7069 - Newark, An Avnet Company
Chicago, IL, United States
Rf Power Detector, 2Ghz, Wson-6; Frequency Min Texas Instruments
26AJ7069
Rf Power Detector, 2Ghz, Wson-6; Frequency Min Texas Instruments 26AJ7069
RF POWER DETECTOR, 2GHZ, WSON-6; Frequency Min:450MHz; Frequency Max:2GHz; Input Power Min:-30dBm; Input Power Max:0dBm; Sensitivity:-; RF IC Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

RF POWER DETECTOR, 2GHZ, WSON-6; Frequency Min:450MHz; Frequency Max:2GHz; Input Power Min:-30dBm; Input Power Max:0dBm; Sensitivity:-; RF IC Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Phase Detectors and Comparators RF Phase Detectors and Comparators
Product Number LMV225SD/NOPB 26AJ7069
Product Name RF Detectors Rf Power Detector, 2Ghz, Wson-6; Frequency Min Texas Instruments
Input Frequency Range 450 to 2000 MHz 450 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators - RFM005040 - KRYTAR, Inc.
Specs
Input Frequency Range 500 to 4000 MHz
Power Level 43.01 dBm
LO/RF Isolation 25 dB
View Details
Detectors - O-DET-2116 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 9400 to 10000 MHz
View Details
Phase Detectors - HX3100 - Maury Microwave
Specs
Input Frequency Range 8 to 1200 MHz
View Details