MICROCHIP TECHNOLOGY, INC.
MO9208 -- RF DETECTORS
Microchip Technology, Inc.
RF Detectors
MO9208
Description
RF Detector IC Module
-
Quarktwin Technology Ltd.
Description
RF Detector IC Module
Technical Specifications
|
Product Category
|
RF Phase Detectors and Comparators |
|
Product Number
|
MO9208 |
|
Product Name
|
RF Detectors |
|
Package Type
|
Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Input Frequency Range
55 to 65 MHz
View Details
Input Frequency Range
2000 to 18000 MHz
Power Level
43.01 dBm
LO/RF Isolation
21 dB
View Details