Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
I/Q MODULATORS AND I/Q DEMODULATORS
TTM TECHNOLOGIES INC.
260016 -- RF MODULATORS
TTM Technologies Inc.
RF Modulators
260016
Description
RF Modulator IC 2GHz ~ 4GHz Module
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Modulator IC 2GHz ~ 4GHz Module
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Modulators
260016
RF Modulators
260016
RF Modulator IC 2GHz ~ 4GHz Module
RF Modulator IC 2GHz ~ 4GHz Module
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
I/Q Modulators and I/Q Demodulators
Product Number
260016
Product Name
RF Modulators
Product Type
I & Q Modulator
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
TRF3705 300MHz to 4GHz Quadrature Modulator
TRF3705IRGER
Specs
Product Type
I & Q Modulator
Carrier Frequency
300 to 4000 MHz
View Details
5
suppliers
Skyworks Solutions, Inc.
Modulator/Demodulator
SI2457-C-FS
View Details
Rochester Electronics
CA2111AE
Specs
Package Type
Surface Mount
View Details
Mini-Circuits
MODULATOR / RoHS
MIQA-21M+
Specs
Product Type
I & Q Modulator
View Details