Integrated Device Technology Low-band DPD Demodulator with Integrated DSA, RF Switch, and LO Switch F1320NBGI

Description
The IDT F1320 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-t hrow switches (SP2Ts). It receives the signal coming out of the PA so that the I&Q data at Baseband can be pre-distorted before being sent to the Tx DAC to counteract the distortion inherent in the downstream PA . The signal coupled from the PA is adjusted via a DSA to a lower level and then sub-sampled at an IF frequency of ~200 MHz which necessitates the need for a highly linear demodulator to downmix to quadrature IF from the Transmit frequency. By sampling IF_I and IF_Q independently and then digitally combining these signals, an effective doubling of the sample rate can be achieved. Any distortion in this path will degrade the performance of the DPD algorithm. By utilizing an ultra-linear demodulator with integrated DSA such as the IDT F1320, the ACLR and/or power consumption of the full Tx system can be improved significantly.
Datasheet
Description
The IDT F1320 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-t hrow switches (SP2Ts). It receives the signal coming out of the PA so that the I&Q data at Baseband can be pre-distorted before being sent to the Tx DAC to counteract the distortion inherent in the downstream PA . The signal coupled from the PA is adjusted via a DSA to a lower level and then sub-sampled at an IF frequency of ~200 MHz which necessitates the need for a highly linear demodulator to downmix to quadrature IF from the Transmit frequency. By sampling IF_I and IF_Q independently and then digitally combining these signals, an effective doubling of the sample rate can be achieved. Any distortion in this path will degrade the performance of the DPD algorithm. By utilizing an ultra-linear demodulator with integrated DSA such as the IDT F1320, the ACLR and/or power consumption of the full Tx system can be improved significantly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-band DPD Demodulator with Integrated DSA, RF Switch, and LO Switch - F1320NBGI - Integrated Device Technology
San Jose, CA, USA
Low-band DPD Demodulator with Integrated DSA, RF Switch, and LO Switch
F1320NBGI
Low-band DPD Demodulator with Integrated DSA, RF Switch, and LO Switch F1320NBGI
The IDT F1320 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-t hrow switches (SP2Ts). It receives the signal coming out of the PA so that the I&Q data at Baseband can be pre-distorted before being sent to the Tx DAC to counteract the distortion inherent in the downstream PA . The signal coupled from the PA is adjusted via a DSA to a lower level and then sub-sampled at an IF frequency of ~200 MHz which necessitates the need for a highly linear demodulator to downmix to quadrature IF from the Transmit frequency. By sampling IF_I and IF_Q independently and then digitally combining these signals, an effective doubling of the sample rate can be achieved. Any distortion in this path will degrade the performance of the DPD algorithm. By utilizing an ultra-linear demodulator with integrated DSA such as the IDT F1320, the ACLR and/or power consumption of the full Tx system can be improved significantly.

The IDT F1320 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-throw switches (SP2Ts). It receives the signal coming out of the PA so that the I&Q data at Baseband can be pre-distorted before being sent to the Tx DAC to counteract the distortion inherent in the downstream PA . The signal coupled from the PA is adjusted via a DSA to a lower level and then sub-sampled at an IF frequency of ~200 MHz which necessitates the need for a highly linear demodulator to downmix to quadrature IF from the Transmit frequency. By sampling IF_I and IF_Q independently and then digitally combining these signals, an effective doubling of the sample rate can be achieved. Any distortion in this path will degrade the performance of the DPD algorithm. By utilizing an ultra-linear demodulator with integrated DSA such as the IDT F1320, the ACLR and/or power consumption of the full Tx system can be improved significantly.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category I/Q Modulators and I/Q Demodulators
Product Number F1320NBGI
Product Name Low-band DPD Demodulator with Integrated DSA, RF Switch, and LO Switch
Product Type DPD Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

TRF3722 Quadrature Modulator with Integrated PLL and VCO - TRF3722IRGZR - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 400 to 4100 MHz
View Details
3 suppliers
RF Modulators - 2312-RFMD2081TR13DKR-ND - DigiKey
Specs
Product Type I & Q Modulator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Carrier Frequency 90 to 5400 MHz
View Details
 - CA2111AE - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details