Integrated Device Technology High Frequency-band DPD Demodulator with Integrated DSA and RF Switch F1358NBGI

Description
The IDT F1358 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-t hrow switches (SP2Ts). It receives the signal coming out of the PA so that the I&Q data at Baseband can be pre-distorted before being sent to the Tx DAC to counteract the distortion inherent in the downstream PA . The signal coupled from the PA is adjusted via a DSA to a lower level and then sub-sampled at an IF frequency of ~200 MHz which necessitates the need for a highly linear demodulator to downmix to quadrature IF from the Transmit frequency. By sampling IF_I and IF_Q independently and then digitally combining these signals, an effective doubling of the sample rate can be achieved. Any distortion in this path will degrade the performance of the DPD algorithm. By utilizing an ultra-linear demodulator with integrated DSA such as the IDT F1320/F1370, the ACLR and/or power consumption of the full Tx system can be improved significantly.
Datasheet
Description
The IDT F1358 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-t hrow switches (SP2Ts). It receives the signal coming out of the PA so that the I&Q data at Baseband can be pre-distorted before being sent to the Tx DAC to counteract the distortion inherent in the downstream PA . The signal coupled from the PA is adjusted via a DSA to a lower level and then sub-sampled at an IF frequency of ~200 MHz which necessitates the need for a highly linear demodulator to downmix to quadrature IF from the Transmit frequency. By sampling IF_I and IF_Q independently and then digitally combining these signals, an effective doubling of the sample rate can be achieved. Any distortion in this path will degrade the performance of the DPD algorithm. By utilizing an ultra-linear demodulator with integrated DSA such as the IDT F1320/F1370, the ACLR and/or power consumption of the full Tx system can be improved significantly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency-band DPD Demodulator with Integrated DSA and RF Switch - F1358NBGI - Integrated Device Technology
San Jose, CA, USA
High Frequency-band DPD Demodulator with Integrated DSA and RF Switch
F1358NBGI
High Frequency-band DPD Demodulator with Integrated DSA and RF Switch F1358NBGI
The IDT F1358 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-t hrow switches (SP2Ts). It receives the signal coming out of the PA so that the I&Q data at Baseband can be pre-distorted before being sent to the Tx DAC to counteract the distortion inherent in the downstream PA . The signal coupled from the PA is adjusted via a DSA to a lower level and then sub-sampled at an IF frequency of ~200 MHz which necessitates the need for a highly linear demodulator to downmix to quadrature IF from the Transmit frequency. By sampling IF_I and IF_Q independently and then digitally combining these signals, an effective doubling of the sample rate can be achieved. Any distortion in this path will degrade the performance of the DPD algorithm. By utilizing an ultra-linear demodulator with integrated DSA such as the IDT F1320/F1370, the ACLR and/or power consumption of the full Tx system can be improved significantly.

The IDT F1358 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-throw switches (SP2Ts). It receives the signal coming out of the PA so that the I&Q data at Baseband can be pre-distorted before being sent to the Tx DAC to counteract the distortion inherent in the downstream PA . The signal coupled from the PA is adjusted via a DSA to a lower level and then sub-sampled at an IF frequency of ~200 MHz which necessitates the need for a highly linear demodulator to downmix to quadrature IF from the Transmit frequency. By sampling IF_I and IF_Q independently and then digitally combining these signals, an effective doubling of the sample rate can be achieved. Any distortion in this path will degrade the performance of the DPD algorithm. By utilizing an ultra-linear demodulator with integrated DSA such as the IDT F1320/F1370, the ACLR and/or power consumption of the full Tx system can be improved significantly.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category I/Q Modulators and I/Q Demodulators
Product Number F1358NBGI
Product Name High Frequency-band DPD Demodulator with Integrated DSA and RF Switch
Product Type High Frequency-band DPD Demodulator with Integrated DSA and RF Switch
Unlock Full Specs
to access all available technical data

Similar Products

45 - 2700 MHz IQ Modulator with Synthesizer / VCO - RFMD2081 - Qorvo
Specs
Product Type I & Q Modulator
Carrier Frequency 45 to 2700 MHz
View Details
DEMODULATOR / RoHS - MIQA-21D+ - Mini-Circuits
Specs
Product Type I & Q Demodulator
View Details
TRF37T05 300-MHz to 4-GHz Quadrature Modulator - TRF37T05IRGER - Texas Instruments
Specs
Product Type I & Q Modulator
Carrier Frequency 300 to 4000 MHz
View Details
5 suppliers