Waldom Electronics Coaxial Connector 32-3701

Description
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION GOLD CONTACT MATERIAL F COUPLING STYLE GC[T] BRAND WITH 1/8 INCH CRIMP RING
Datasheet
Description
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION GOLD CONTACT MATERIAL F COUPLING STYLE GC[T] BRAND WITH 1/8 INCH CRIMP RING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 32-3701 - Waldom Electronics
Rockford, IL, USA
Coaxial Connector
32-3701
Coaxial Connector 32-3701
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION GOLD CONTACT MATERIAL F COUPLING STYLE GC[T] BRAND WITH 1/8 INCH CRIMP RING
  • PLUG TYPE
  • CRIMP ON INSTALLATION
  • RG-59, RG-62 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • COMMERCIAL APPLICATION
  • GOLD CONTACT MATERIAL
  • F COUPLING STYLE
  • GC[T] BRAND
  • WITH 1/8 INCH CRIMP RING
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Coaxial Connectors
Product Number 32-3701
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data