Waldom Electronics Coaxial Connector 33-550-BU

Description
PLUG TYPE TWIST ON INSTALLATION RG-8, RG-11, RG-213, RG-214 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION SOLDER CENTER PIN CONSTRUCTION NON-ST INSULATION MATERIAL UHF COUPLING STYLE GC[T] BRAND
Datasheet
Description
PLUG TYPE TWIST ON INSTALLATION RG-8, RG-11, RG-213, RG-214 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION SOLDER CENTER PIN CONSTRUCTION NON-ST INSULATION MATERIAL UHF COUPLING STYLE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 33-550-BU - Waldom Electronics
Rockford, IL, USA
Coaxial Connector
33-550-BU
Coaxial Connector 33-550-BU
PLUG TYPE TWIST ON INSTALLATION RG-8, RG-11, RG-213, RG-214 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION SOLDER CENTER PIN CONSTRUCTION NON-ST INSULATION MATERIAL UHF COUPLING STYLE GC[T] BRAND
  • PLUG TYPE
  • TWIST ON INSTALLATION
  • RG-8, RG-11, RG-213, RG-214 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • COMMERCIAL APPLICATION
  • SOLDER CENTER PIN CONSTRUCTION
  • NON-ST INSULATION MATERIAL
  • UHF COUPLING STYLE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Coaxial Connectors
Product Number 33-550-BU
Product Name Coaxial Connector
Connector Type UHF
Unlock Full Specs
to access all available technical data