Connector Type:SMP Coaxial; Connector Body Style:-; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:12GHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 15AC4221 |
| Product Name | Connector Type Radiall |
| Connector Type | SMP |