Timken Company (The) Angular Contact Double-Row Ball Bearings 5000

Description
Angular Contact Double-Row 5000 Product Family Double-row angular contact bearings are available in Light 5200 and Medium 5300 Series. These bearings have the same bores and outside diameters as the corresponding sizes in the 200 and 300 Series, single row radial type. Double row angular contact bearings offer rigidity, compactness and high capacity in either direction. Please note: these double row bearings are not pre-lubricated.
Description
Angular Contact Double-Row 5000 Product Family Double-row angular contact bearings are available in Light 5200 and Medium 5300 Series. These bearings have the same bores and outside diameters as the corresponding sizes in the 200 and 300 Series, single row radial type. Double row angular contact bearings offer rigidity, compactness and high capacity in either direction. Please note: these double row bearings are not pre-lubricated.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Double-Row Ball Bearings - 5000 - Timken Company (The)
Canton, OH, USA
Angular Contact Double-Row Ball Bearings
5000
Angular Contact Double-Row Ball Bearings 5000
Angular Contact Double-Row 5000 Product Family Double-row angular contact bearings are available in Light 5200 and Medium 5300 Series. These bearings have the same bores and outside diameters as the corresponding sizes in the 200 and 300 Series, single row radial type. Double row angular contact bearings offer rigidity, compactness and high capacity in either direction. Please note: these double row bearings are not pre-lubricated.

Angular Contact Double-Row 5000 Product Family

Double-row angular contact bearings are available in Light 5200 and Medium 5300 Series. These bearings have the same bores and outside diameters as the corresponding sizes in the 200 and 300 Series, single row radial type. Double row angular contact bearings offer rigidity, compactness and high capacity in either direction. Please note: these double row bearings are not pre-lubricated.

Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Ball Bearings
Product Number 5000
Product Name Angular Contact Double-Row Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details