Timken Company (The) Bearing 5205K

Description
BEARING, DOUBLE ROW, ANGULAR, 25 MM BORE, 52 MM OD, 13/16 INCH WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, DOUBLE ROW, ANGULAR, 25 MM BORE, 52 MM OD, 13/16 INCH WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19409398 - Radwell International
Willingboro, NJ, United States
Bearing
19409398
Bearing 19409398
BEARING, DOUBLE ROW, ANGULAR, 25 MM BORE, 52 MM OD, 13/16 INCH WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

BEARING, DOUBLE ROW, ANGULAR, 25 MM BORE, 52 MM OD, 13/16 INCH WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19409398
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Precision Flanged Ball Bearing - F103-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Type A  KD - Angular - KD180AR0 - KAYDON Bearings
Specs
Bearing Class ABEC 1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Seals / Shields None (Open Bearing)
Type One Directional Thrust Angular Thin-section
View Details
2 suppliers