Timken Company (The) Seal 7203W

Description
ANGULAR CONTACT BEARING - 17 MM BORE, 40 MM OD, 0.4727 IN WIDTH, OPEN, 20 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING - 17 MM BORE, 40 MM OD, 0.4727 IN WIDTH, OPEN, 20 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 226017656 - Radwell International
Willingboro, NJ, United States
ANGULAR CONTACT BEARING - 17 MM BORE, 40 MM OD, 0.4727 IN WIDTH, OPEN, 20 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING - 17 MM BORE, 40 MM OD, 0.4727 IN WIDTH, OPEN, 20 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 226017656
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Silverthin Bearing SA Series - Type X -  - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Seals / Shields Single Shield
Type Four Point Contact Thin-section
Application Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
View Details
Double-Row Angular Contact Ball Bearing - Open Type: ID 10~30mm - CCTY Bearing
Specs
Type Double Row Angular Contact
Grease 8500 to 22000 rpm
View Details