Timken Company (The) Bearing 2MM214WI-DUL

Description
BEARING SET, ANGULAR CONTACT, 15DEGREE CONTACT, 70MM ID, 125MM OD, 24MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING SET, ANGULAR CONTACT, 15DEGREE CONTACT, 70MM ID, 125MM OD, 24MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 103466306 - Radwell International
Willingboro, NJ, United States
Bearing
103466306
Bearing 103466306
BEARING SET, ANGULAR CONTACT, 15DEGREE CONTACT, 70MM ID, 125MM OD, 24MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING SET, ANGULAR CONTACT, 15DEGREE CONTACT, 70MM ID, 125MM OD, 24MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 103466306
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Precision Flanged Ball Bearing - PRBB122206-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Type X JG - Four Point Contact - JG300XP0 - KAYDON Bearings
Specs
Bearing Class ABEC 1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Seals / Shields Single Seal (optional feature); Double Seal; Single Shield (optional feature); Double Shield (optional feature)
Lubrication Prelubricated
View Details
2 suppliers