Timken Company (The) Bearing 5203KN

Description
DOUBLE ROW ANGULAR CONTACT BEARING, 17 MM BORE, 40 MM OD, 0.5000 IN WIDTH, OPEN, 20 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE ROW ANGULAR CONTACT BEARING, 17 MM BORE, 40 MM OD, 0.5000 IN WIDTH, OPEN, 20 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19368042 - Radwell International
Willingboro, NJ, United States
Bearing
19368042
Bearing 19368042
DOUBLE ROW ANGULAR CONTACT BEARING, 17 MM BORE, 40 MM OD, 0.5000 IN WIDTH, OPEN, 20 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

DOUBLE ROW ANGULAR CONTACT BEARING, 17 MM BORE, 40 MM OD, 0.5000 IN WIDTH, OPEN, 20 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19368042
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Angular Contact Hi-Speed Specialty Miniature Specialty Bearing -  - National Precision Bearing, Inc.
Specs
Seals / Shields Double Shield
Application Instrument / Miniature
Design Units Inch
View Details
Double-Row Angular Contact Ball Bearing - Open Type: ID 10~30mm - CCTY Bearing
Specs
Type Double Row Angular Contact
Grease 8500 to 22000 rpm
View Details