Timken Company (The) Bearing 2MM210WI

Description
ANGULAR CONTACT BEARING, 50MM ID, 90MM OD, 20MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, 50MM ID, 90MM OD, 20MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19437840 - Radwell International
Willingboro, NJ, United States
Bearing
19437840
Bearing 19437840
ANGULAR CONTACT BEARING, 50MM ID, 90MM OD, 20MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, 50MM ID, 90MM OD, 20MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19437840
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Angular Contact Hi-Speed Specialty Miniature Specialty Bearing -  - National Precision Bearing, Inc.
Specs
Seals / Shields Double Shield
Application Instrument / Miniature
Design Units Inch
View Details
Double-Row Angular Contact Ball Bearing - Open Type: ID 35~60mm - CCTY Bearing
Specs
Type Double Row Angular Contact
Grease 4200 to 8000 rpm
View Details