Timken Company (The) Bearing 5219

Description
DOUBLE ROW ANGULAR CONTACT BEARING, 5300 SERIES, 2.9538 INCH BORE DIA., 6.2992 INCH OD., 2.6875 INCH OVERALL WIDTH, 20° CONTACT ANGLE, 2550 MAX RPM, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE ROW ANGULAR CONTACT BEARING, 5300 SERIES, 2.9538 INCH BORE DIA., 6.2992 INCH OD., 2.6875 INCH OVERALL WIDTH, 20° CONTACT ANGLE, 2550 MAX RPM, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19377951 - Radwell International
Willingboro, NJ, United States
Bearing
19377951
Bearing 19377951
DOUBLE ROW ANGULAR CONTACT BEARING, 5300 SERIES, 2.9538 INCH BORE DIA., 6.2992 INCH OD., 2.6875 INCH OVERALL WIDTH, 20° CONTACT ANGLE, 2550 MAX RPM, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

DOUBLE ROW ANGULAR CONTACT BEARING, 5300 SERIES, 2.9538 INCH BORE DIA., 6.2992 INCH OD., 2.6875 INCH OVERALL WIDTH, 20° CONTACT ANGLE, 2550 MAX RPM, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19377951
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Silverthin Bearing SB Series - Type X -  - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Seals / Shields Single Shield
Type Four Point Contact Thin-section
Application Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
View Details
Double-Row Angular Contact Ball Bearing - Sealed Type: ID 10~55mm - CCTY Bearing
Specs
Seals / Shields Double Seal
Type Double Row Angular Contact
Grease 5000 to 22000 rpm
View Details