Timken Company (The) Bearing 7212WN-SU

Description
ANGULAR CONTACT BEARING, 60MM BORE, 110MM OD, 22MM WIDTH, OPEN, 40 CONTACT ANGLE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, 60MM BORE, 110MM OD, 22MM WIDTH, OPEN, 40 CONTACT ANGLE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19400545 - Radwell International
Willingboro, NJ, United States
Bearing
19400545
Bearing 19400545
ANGULAR CONTACT BEARING, 60MM BORE, 110MM OD, 22MM WIDTH, OPEN, 40 CONTACT ANGLE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, 60MM BORE, 110MM OD, 22MM WIDTH, OPEN, 40 CONTACT ANGLE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19400545
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Angular Contact Hi-Speed Specialty Miniature Specialty Bearing -  - National Precision Bearing, Inc.
Specs
Seals / Shields Double Shield
Application Instrument / Miniature
Design Units Inch
View Details
Double-Row Angular Contact Ball Bearing - Sealed Type:  ID 55~75mm - CCTY Bearing
Specs
Seals / Shields Double Seal
Type Double Row Angular Contact
Grease 4500 to 6300 rpm
View Details